multicomp PRO 2Xslch Lszh Servo Cable 4 Core 6.0 50; Cable Shielding Multicomp Pro PP001542

Description
2XSLCH LSZH SERVO CABLE 4 CORE 6.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
2XSLCH LSZH SERVO CABLE 4 CORE 6.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Xslch Lszh Servo Cable 4 Core 6.0 50; Cable Shielding Multicomp Pro - 50AC7139 - Newark, An Avnet Company
Chicago, IL, United States
2Xslch Lszh Servo Cable 4 Core 6.0 50; Cable Shielding Multicomp Pro
50AC7139
2Xslch Lszh Servo Cable 4 Core 6.0 50; Cable Shielding Multicomp Pro 50AC7139
2XSLCH LSZH SERVO CABLE 4 CORE 6.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

2XSLCH LSZH SERVO CABLE 4 CORE 6.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7139
Product Name 2Xslch Lszh Servo Cable 4 Core 6.0 50; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details