multicomp PRO 2Xslch Lszh Servo Cable 4 Core 4.0 50; Cable Shielding Multicomp Pro PP001541

Description
2XSLCH LSZH SERVO CABLE 4 CORE 4.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
2XSLCH LSZH SERVO CABLE 4 CORE 4.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Xslch Lszh Servo Cable 4 Core 4.0 50; Cable Shielding Multicomp Pro - 50AC7138 - Newark, An Avnet Company
Chicago, IL, United States
2Xslch Lszh Servo Cable 4 Core 4.0 50; Cable Shielding Multicomp Pro
50AC7138
2Xslch Lszh Servo Cable 4 Core 4.0 50; Cable Shielding Multicomp Pro 50AC7138
2XSLCH LSZH SERVO CABLE 4 CORE 4.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

2XSLCH LSZH SERVO CABLE 4 CORE 4.0 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7138
Product Name 2Xslch Lszh Servo Cable 4 Core 4.0 50; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details