multicomp PRO 2Xslch Lszh Servo Cable 4 Core 2.5 50; Cable Shielding Multicomp Pro PP001540

Description
2XSLCH LSZH SERVO CABLE 4 CORE 2.5 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
2XSLCH LSZH SERVO CABLE 4 CORE 2.5 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Xslch Lszh Servo Cable 4 Core 2.5 50; Cable Shielding Multicomp Pro - 50AC7137 - Newark, An Avnet Company
Chicago, IL, United States
2Xslch Lszh Servo Cable 4 Core 2.5 50; Cable Shielding Multicomp Pro
50AC7137
2Xslch Lszh Servo Cable 4 Core 2.5 50; Cable Shielding Multicomp Pro 50AC7137
2XSLCH LSZH SERVO CABLE 4 CORE 2.5 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

2XSLCH LSZH SERVO CABLE 4 CORE 2.5 50; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7137
Product Name 2Xslch Lszh Servo Cable 4 Core 2.5 50; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details