multicomp PRO Cy Screened Bedded Lszh 2 Core 0.5 50M; Cable Shielding Multicomp Pro PP001530

Description
CY SCREENED BEDDED LSZH 2 CORE 0.5 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CY SCREENED BEDDED LSZH 2 CORE 0.5 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cy Screened Bedded Lszh 2 Core 0.5 50M; Cable Shielding Multicomp Pro - 50AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Cy Screened Bedded Lszh 2 Core 0.5 50M; Cable Shielding Multicomp Pro
50AC7127
Cy Screened Bedded Lszh 2 Core 0.5 50M; Cable Shielding Multicomp Pro 50AC7127
CY SCREENED BEDDED LSZH 2 CORE 0.5 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CY SCREENED BEDDED LSZH 2 CORE 0.5 50M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7127
Product Name Cy Screened Bedded Lszh 2 Core 0.5 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details