multicomp PRO Unshld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP001528

Description
UNSHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7125 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
50AC7125
Unshld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 50AC7125
UNSHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 18COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:18Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7125
Product Name Unshld Flex Cable, 18Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details