multicomp PRO Unshld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001527

Description
UNSHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7124
Unshld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7124
UNSHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7124
Product Name Unshld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details