multicomp PRO Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP001526

Description
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
50AC7123
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 50AC7123
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7123
Product Name Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details