multicomp PRO Unshld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP001524

Description
UNSHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
50AC7121
Unshld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 50AC7121
UNSHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7121
Product Name Unshld Flex Cable, 7Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details