The Unshld Flex Cable, 3Cond, 0.75Mm2, 50M is a flexible polyurethane multicore cable designed for applications requiring free movement and low tensile load, such as tooling machinery and production lines. It is suitable for use in dry, ambient, and wet environments, exhibiting resistance to oil, chemicals, abrasion, and mechanical stress. The cable has a voltage rating of 300/500V and a test voltage of 4kV, with temperature ratings of -40°C to +80°C when fixed and -5°C to +70°C when flexed. This cable features class 5 flexible plain copper wires as conductors, PVC insulation, and a PUR sheath. The nominal overall diameter is 5.8 mm, and it has a nominal weight of 53 kg/km. It complies with various cable standards and is tested for quality assurance by a UKAS accredited laboratory. Additionally, it meets the requirements of the Low Voltage Directive and RoHS compliance. This product is suitable for outdoor applications in fixed installations.
UNSHLD FLEX CABLE, 3COND, 0.75MM2, 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7109 |
| Product Name | Unshld Flex Cable, 3Cond, 0.75Mm2, 50M; Cable Shielding Multicomp Pro |