multicomp PRO Multireel, Pvc, Multicolour, 3Mm, 100M; Sleeving / Tubing Type Multicomp Pro PP001481

Description
MULTIREEL, PVC, MULTICOLOUR, 3MM, 100M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - RoHS Compliant: Yes
Datasheet
Description
MULTIREEL, PVC, MULTICOLOUR, 3MM, 100M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multireel, Pvc, Multicolour, 3Mm, 100M; Sleeving / Tubing Type Multicomp Pro - 50AC7097 - Newark, An Avnet Company
Chicago, IL, United States
Multireel, Pvc, Multicolour, 3Mm, 100M; Sleeving / Tubing Type Multicomp Pro
50AC7097
Multireel, Pvc, Multicolour, 3Mm, 100M; Sleeving / Tubing Type Multicomp Pro 50AC7097
MULTIREEL, PVC, MULTICOLOUR, 3MM, 100M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - RoHS Compliant: Yes

MULTIREEL, PVC, MULTICOLOUR, 3MM, 100M; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue / Brown / Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50AC7097
Product Name Multireel, Pvc, Multicolour, 3Mm, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details