multicomp PRO Self-Closing Wrap, Pe, Gry/blk, 250M; Sleeving / Tubing Type Multicomp Pro PP001469

Description
SELF-CLOSING WRAP, PE, GRY/BLK, 250M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:5mm; Length - Metric:250m; Length - Imperial:820ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SELF-CLOSING WRAP, PE, GRY/BLK, 250M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:5mm; Length - Metric:250m; Length - Imperial:820ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Closing Wrap, Pe, Gry/blk, 250M; Sleeving / Tubing Type Multicomp Pro - 18AC8299 - Newark, An Avnet Company
Chicago, IL, United States
Self-Closing Wrap, Pe, Gry/blk, 250M; Sleeving / Tubing Type Multicomp Pro
18AC8299
Self-Closing Wrap, Pe, Gry/blk, 250M; Sleeving / Tubing Type Multicomp Pro 18AC8299
SELF-CLOSING WRAP, PE, GRY/BLK, 250M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:5mm; Length - Metric:250m; Length - Imperial:820ft; Product Range:- RoHS Compliant: Yes

SELF-CLOSING WRAP, PE, GRY/BLK, 250M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:5mm; Length - Metric:250m; Length - Imperial:820ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8299
Product Name Self-Closing Wrap, Pe, Gry/blk, 250M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-01-QB6IN-33 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details