multicomp PRO Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro PP001462

Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8292
Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8292
FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

FIBERGLASS SLEEVING, WHITE, 50M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8292
Product Name Fiberglass Sleeving, White, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-35MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details