multicomp PRO Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro PP001452

Description
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8282 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8282
Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8282
FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

FIBERGLASS SLEEVING, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8282
Product Name Fiberglass Sleeving, White, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details