multicomp PRO Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro PP001445

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:85mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:85mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro - 18AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro
18AC8275
Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro 18AC8275
FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:85mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 15M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:85mm; Length - Metric:15m; Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8275
Product Name Fire-Proof Sleeving, Fibreglass, 15M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details