multicomp PRO Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro PP001440

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:60mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:60mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro - 18AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
18AC8270
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro 18AC8270
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:60mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:60mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8270
Product Name Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269093 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 1.77 inch (45 mm)
Length 48.03 inch (1220 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details