multicomp PRO Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro PP001439

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:55mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:55mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro - 18AC8269 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
18AC8269
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro 18AC8269
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:55mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:55mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8269
Product Name Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details