multicomp PRO Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro PP001438

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:50mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:50mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro - 18AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
18AC8268
Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro 18AC8268
FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:50mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 20M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:50mm; Length - Metric:20m; Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8268
Product Name Fire-Proof Sleeving, Fibreglass, 20M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details