multicomp PRO Fire-Proof Sleeving, Fibreglass, 100M; Sleeving / Tubing Type Multicomp Pro PP001430

Description
FIRE-PROOF SLEEVING, FIBREGLASS, 100M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:12mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Description
FIRE-PROOF SLEEVING, FIBREGLASS, 100M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:12mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fire-Proof Sleeving, Fibreglass, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8260 - Newark, An Avnet Company
Chicago, IL, United States
Fire-Proof Sleeving, Fibreglass, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8260
Fire-Proof Sleeving, Fibreglass, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8260
FIRE-PROOF SLEEVING, FIBREGLASS, 100M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:12mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

FIRE-PROOF SLEEVING, FIBREGLASS, 100M; Sleeving / Tubing Type:Fire-proof; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Red; Internal Diameter:12mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8260
Product Name Fire-Proof Sleeving, Fibreglass, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details