Tinned Copper Shielding Net Sleeving is designed for applications requiring effective EMI shielding while maintaining lightweight properties. This sleeving offers excellent abrasion and cut-through resistance, along with notable flexibility. It is suitable for various industrial applications, including high-speed trains, aerospace, and high-tech products. The material is tinned copper, with a working temperature range of -60°C to +200°C and a melt point of 1,084°C. The product is packaged in a 50-meter spool and is compliant with RoHS standards.
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:47mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 18AC8254 |
| Product Name | Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro |
| Sleeving | Shrink Tubing |