multicomp PRO Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro PP001422

Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:37mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:37mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8252 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8252
Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8252
SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:37mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

SLEEVING, TINNED COPPER SHIELDING, 50M; Sleeving / Tubing Type:Protective; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:37mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8252
Product Name Sleeving, Tinned Copper Shielding, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details