multicomp PRO Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro PP001417

Description
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:32mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:25mm RoHS Compliant: Yes
Datasheet
Description
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:32mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8247 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8247
Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8247
COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:32mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:25mm RoHS Compliant: Yes

COPPER FOIL SHIELDING, TIN, 100M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:32mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; Flat Width:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8247
Product Name Copper Foil Shielding, Tin, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0962616027 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details