multicomp PRO Copper Foil Shielding, Tin, 300M; Sleeving / Tubing Type Multicomp Pro PP001411

Description
COPPER FOIL SHIELDING, TIN, 300M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:9mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:-; Flat Width:6mm RoHS Compliant: Yes
Datasheet
Description
COPPER FOIL SHIELDING, TIN, 300M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:9mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:-; Flat Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding, Tin, 300M; Sleeving / Tubing Type Multicomp Pro - 18AC8241 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Shielding, Tin, 300M; Sleeving / Tubing Type Multicomp Pro
18AC8241
Copper Foil Shielding, Tin, 300M; Sleeving / Tubing Type Multicomp Pro 18AC8241
COPPER FOIL SHIELDING, TIN, 300M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:9mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:-; Flat Width:6mm RoHS Compliant: Yes

COPPER FOIL SHIELDING, TIN, 300M; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:9mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:-; Flat Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8241
Product Name Copper Foil Shielding, Tin, 300M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details