multicomp PRO Copper Foil Shielding, 3Mm, Tin; Sleeving / Tubing Type Multicomp Pro PP001410

Description
COPPER FOIL SHIELDING, 3MM, TIN; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:7mm; Length - Metric:500m; Length - Imperial:1640ft; Product Range:-; Flat Width:4mm RoHS Compliant: Yes
Datasheet
Description
COPPER FOIL SHIELDING, 3MM, TIN; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:7mm; Length - Metric:500m; Length - Imperial:1640ft; Product Range:-; Flat Width:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding, 3Mm, Tin; Sleeving / Tubing Type Multicomp Pro - 22AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Copper Foil Shielding, 3Mm, Tin; Sleeving / Tubing Type Multicomp Pro
22AC3309
Copper Foil Shielding, 3Mm, Tin; Sleeving / Tubing Type Multicomp Pro 22AC3309
COPPER FOIL SHIELDING, 3MM, TIN; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:7mm; Length - Metric:500m; Length - Imperial:1640ft; Product Range:-; Flat Width:4mm RoHS Compliant: Yes

COPPER FOIL SHIELDING, 3MM, TIN; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper Foil / PET; Sleeving Colour:Tin; Internal Diameter:7mm; Length - Metric:500m; Length - Imperial:1640ft; Product Range:-; Flat Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22AC3309
Product Name Copper Foil Shielding, 3Mm, Tin; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details