multicomp PRO Emi Shielding Zipper Cable Wrap, Pe, Black, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001409

Description
EMI SHIELDING ZIPPER CABLE WRAP, PE, BLACK, 1 M, 3.28 FT; Sleeving / Tubing Type:Shielding Zipper Wrap; Sleeving Material:PE (Polyester) / Tinned Copper Mesh; Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:1m RoHS Compliant: Yes
Datasheet
Description
EMI SHIELDING ZIPPER CABLE WRAP, PE, BLACK, 1 M, 3.28 FT; Sleeving / Tubing Type:Shielding Zipper Wrap; Sleeving Material:PE (Polyester) / Tinned Copper Mesh; Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Shielding Zipper Cable Wrap, Pe, Black, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Emi Shielding Zipper Cable Wrap, Pe, Black, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5926
Emi Shielding Zipper Cable Wrap, Pe, Black, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5926
EMI SHIELDING ZIPPER CABLE WRAP, PE, BLACK, 1 M, 3.28 FT; Sleeving / Tubing Type:Shielding Zipper Wrap; Sleeving Material:PE (Polyester) / Tinned Copper Mesh; Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:1m RoHS Compliant: Yes

EMI SHIELDING ZIPPER CABLE WRAP, PE, BLACK, 1 M, 3.28 FT; Sleeving / Tubing Type:Shielding Zipper Wrap; Sleeving Material:PE (Polyester) / Tinned Copper Mesh; Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5926
Product Name Emi Shielding Zipper Cable Wrap, Pe, Black, 1 M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details