multicomp PRO Hook And Loop Shielding Wrap, Pe, Blk, 25M; Sleeving / Tubing Type Multicomp Pro PP001404

Description
HOOK AND LOOP SHIELDING WRAP, PE, BLK, 25M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP SHIELDING WRAP, PE, BLK, 25M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Shielding Wrap, Pe, Blk, 25M; Sleeving / Tubing Type Multicomp Pro - 18AC8235 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Shielding Wrap, Pe, Blk, 25M; Sleeving / Tubing Type Multicomp Pro
18AC8235
Hook And Loop Shielding Wrap, Pe, Blk, 25M; Sleeving / Tubing Type Multicomp Pro 18AC8235
HOOK AND LOOP SHIELDING WRAP, PE, BLK, 25M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

HOOK AND LOOP SHIELDING WRAP, PE, BLK, 25M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8235
Product Name Hook And Loop Shielding Wrap, Pe, Blk, 25M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details