multicomp PRO Silent Braided Wrap, Pet, Blk, 25M; Sleeving / Tubing Type Multicomp Pro PP001399

Description
SILENT BRAIDED WRAP, PET, BLK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SILENT BRAIDED WRAP, PET, BLK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silent Braided Wrap, Pet, Blk, 25M; Sleeving / Tubing Type Multicomp Pro - 18AC8230 - Newark, An Avnet Company
Chicago, IL, United States
Silent Braided Wrap, Pet, Blk, 25M; Sleeving / Tubing Type Multicomp Pro
18AC8230
Silent Braided Wrap, Pet, Blk, 25M; Sleeving / Tubing Type Multicomp Pro 18AC8230
SILENT BRAIDED WRAP, PET, BLK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

SILENT BRAIDED WRAP, PET, BLK, 25M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8230
Product Name Silent Braided Wrap, Pet, Blk, 25M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details