multicomp PRO Silent Braided Wrap, Pet, Blk, 100M; Sleeving / Tubing Type Multicomp Pro PP001397

Description
SILENT BRAIDED WRAP, PET, BLK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SILENT BRAIDED WRAP, PET, BLK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silent Braided Wrap, Pet, Blk, 100M; Sleeving / Tubing Type Multicomp Pro - 18AC8228 - Newark, An Avnet Company
Chicago, IL, United States
Silent Braided Wrap, Pet, Blk, 100M; Sleeving / Tubing Type Multicomp Pro
18AC8228
Silent Braided Wrap, Pet, Blk, 100M; Sleeving / Tubing Type Multicomp Pro 18AC8228
SILENT BRAIDED WRAP, PET, BLK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

SILENT BRAIDED WRAP, PET, BLK, 100M; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8228
Product Name Silent Braided Wrap, Pet, Blk, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details