multicomp PRO Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro PP001392

Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:39mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:39mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro - 18AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
18AC8223
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro 18AC8223
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:39mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:39mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8223
Product Name Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details