multicomp PRO Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro PP001390

Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:24mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes
Description
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:24mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro - 18AC8221 - Newark, An Avnet Company
Chicago, IL, United States
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
18AC8221
Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro 18AC8221
BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:24mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

BUTTON WRAP, PVC, GRY/BLK, 75M; Sleeving / Tubing Type:Button Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Grey / Black; Internal Diameter:24mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8221
Product Name Button Wrap, Pvc, Gry/blk, 75M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tubing 1/2 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 12.7 mm - 70133163 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details