multicomp PRO Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001387

Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5922
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5922
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5922
Product Name Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details