multicomp PRO Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001385

Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5920 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5920
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5920
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:20mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5920
Product Name Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details