multicomp PRO Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro PP001384

Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro - 31AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
31AC5919
Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro 31AC5919
ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

ZIPPER BRAIDED CABLE WRAP, PE, BLK, 1M, 3.28 FT; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:15mm; Length - Metric:1m; Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31AC5919
Product Name Zipper Braided Cable Wrap, Pe, Blk, 1M, 3.28 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details