The Hook and Loop Braided Wrap, part number 18AC8206, is designed for effective cable management in various applications, including home theater and computer setups. Made from polyester, this wrap features a polyamide hook and loop closure that allows for easy wrapping and unwrapping of cables, facilitating quick access for adding or removing cables. It operates within a temperature range of -50°C to +150°C and has a melt point of 240°C ±10°C, ensuring durability under varying conditions. The product is black in color and is compliant with flammability standards (VW-1). The wrap is available in a 50-meter spool, providing ample length for extensive cable management needs.
HOOK AND LOOP BRAIDED WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 18AC8206 |
| Product Name | Hook And Loop Braided Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |