multicomp PRO Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro PP001369

Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8200 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8200
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8200
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:45mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8200
Product Name Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details