multicomp PRO Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro PP001368

Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro - 18AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
18AC8199
Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro 18AC8199
HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

HOOK AND LOOP MULTIFILAMENT WRAP, PE, 50M; Sleeving / Tubing Type:Hook & Loop Multifilament; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC8199
Product Name Hook And Loop Multifilament Wrap, Pe, 50M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details