multicomp PRO Tri Rated Wire, 2.5Mm2, Blue, 500M; Jacket Material Multicomp Pro PP001330

Description
TRI RATED WIRE, 2.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Blue, 500M; Jacket Material Multicomp Pro - 42AC1137 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
42AC1137
Tri Rated Wire, 2.5Mm2, Blue, 500M; Jacket Material Multicomp Pro 42AC1137
TRI RATED WIRE, 2.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1137
Product Name Tri Rated Wire, 2.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details