multicomp PRO Tri Rated Wire, 2.5Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro PP001329

Description
TRI RATED WIRE, 2.5MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro - 42AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
42AC1136
Tri Rated Wire, 2.5Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro 42AC1136
TRI RATED WIRE, 2.5MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1136
Product Name Tri Rated Wire, 2.5Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details