multicomp PRO Tri Rated Wire, 2.5Mm2, Red, 500M; Jacket Material Multicomp Pro PP001328

Description
TRI RATED WIRE, 2.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Red, 500M; Jacket Material Multicomp Pro - 42AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Red, 500M; Jacket Material Multicomp Pro
42AC1135
Tri Rated Wire, 2.5Mm2, Red, 500M; Jacket Material Multicomp Pro 42AC1135
TRI RATED WIRE, 2.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1135
Product Name Tri Rated Wire, 2.5Mm2, Red, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details