multicomp PRO Tri Rated Wire, 1.5Mm2, Blue, 500M; Jacket Material Multicomp Pro PP001325

Description
TRI RATED WIRE, 1.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Blue, 500M; Jacket Material Multicomp Pro - 42AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
42AC1132
Tri Rated Wire, 1.5Mm2, Blue, 500M; Jacket Material Multicomp Pro 42AC1132
TRI RATED WIRE, 1.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; VoltageRoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1132
Product Name Tri Rated Wire, 1.5Mm2, Blue, 500M; Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details