multicomp PRO Tri Rated Wire, 1.5Mm2, White, 500M; Jacket Material Multicomp Pro PP001324

Description
TRI RATED WIRE, 1.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, White, 500M; Jacket Material Multicomp Pro - 42AC1131 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, White, 500M; Jacket Material Multicomp Pro
42AC1131
Tri Rated Wire, 1.5Mm2, White, 500M; Jacket Material Multicomp Pro 42AC1131
TRI RATED WIRE, 1.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, WHITE, 500M; Jacket Material:PVC; Jacket Colour:White; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1131
Product Name Tri Rated Wire, 1.5Mm2, White, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details