multicomp PRO Tri Rated Wire, 1.5Mm2, Black, 500M; Jacket Material Multicomp Pro PP001321

Description
TRI RATED WIRE, 1.5MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Black, 500M; Jacket Material Multicomp Pro - 29AH7184 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Black, 500M; Jacket Material Multicomp Pro
29AH7184
Tri Rated Wire, 1.5Mm2, Black, 500M; Jacket Material Multicomp Pro 29AH7184
TRI RATED WIRE, 1.5MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7184
Product Name Tri Rated Wire, 1.5Mm2, Black, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details