multicomp PRO Tri Rated Wire, 1Mm2, Blue, 500M; Jacket Material Multicomp Pro PP001320

Description
TRI RATED WIRE, 1MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Blue, 500M; Jacket Material Multicomp Pro - 42AC1129 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Blue, 500M; Jacket Material Multicomp Pro
42AC1129
Tri Rated Wire, 1Mm2, Blue, 500M; Jacket Material Multicomp Pro 42AC1129
TRI RATED WIRE, 1MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1129
Product Name Tri Rated Wire, 1Mm2, Blue, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details