multicomp PRO Tri Rated Wire, 1Mm2, Brown, 500M; Jacket Material Multicomp Pro PP001319

Description
TRI RATED WIRE, 1MM2, BROWN, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, BROWN, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Brown, 500M; Jacket Material Multicomp Pro - 42AC1128 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Brown, 500M; Jacket Material Multicomp Pro
42AC1128
Tri Rated Wire, 1Mm2, Brown, 500M; Jacket Material Multicomp Pro 42AC1128
TRI RATED WIRE, 1MM2, BROWN, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, BROWN, 500M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1128
Product Name Tri Rated Wire, 1Mm2, Brown, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details