multicomp PRO Tri Rated Wire, 1Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro PP001318

Description
TRI RATED WIRE, 1MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro - 42AC1127 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
42AC1127
Tri Rated Wire, 1Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro 42AC1127
TRI RATED WIRE, 1MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1127
Product Name Tri Rated Wire, 1Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details