multicomp PRO Tri Rated Wire, 1Mm2, Red, 500M; Jacket Material Multicomp Pro PP001317

Description
TRI RATED WIRE, 1MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Red, 500M; Jacket Material Multicomp Pro - 42AC1126 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Red, 500M; Jacket Material Multicomp Pro
42AC1126
Tri Rated Wire, 1Mm2, Red, 500M; Jacket Material Multicomp Pro 42AC1126
TRI RATED WIRE, 1MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1126
Product Name Tri Rated Wire, 1Mm2, Red, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details