multicomp PRO Tri Rated Wire, 1Mm2, Black, 500M; Jacket Material Multicomp Pro PP001316

Description
TRI RATED WIRE, 1MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Black, 500M; Jacket Material Multicomp Pro - 73AC8225 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Black, 500M; Jacket Material Multicomp Pro
73AC8225
Tri Rated Wire, 1Mm2, Black, 500M; Jacket Material Multicomp Pro 73AC8225
TRI RATED WIRE, 1MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8225
Product Name Tri Rated Wire, 1Mm2, Black, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details