multicomp PRO Tri Rated Wire, 0.75Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro PP001314

Description
TRI RATED WIRE, 0.75MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.75MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.75Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro - 42AC1125 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
42AC1125
Tri Rated Wire, 0.75Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro 42AC1125
TRI RATED WIRE, 0.75MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, GRN/YEL, 500M; Jacket Material:PVC; Jacket Colour:Green, Yellow; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1125
Product Name Tri Rated Wire, 0.75Mm2, Grn/yel, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details