multicomp PRO Tri Rated Wire, 0.75Mm2, Red, 500M; Jacket Material Multicomp Pro PP001312

Description
TRI RATED WIRE, 0.75MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.75MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.75Mm2, Red, 500M; Jacket Material Multicomp Pro - 29AH7183 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, Red, 500M; Jacket Material Multicomp Pro
29AH7183
Tri Rated Wire, 0.75Mm2, Red, 500M; Jacket Material Multicomp Pro 29AH7183
TRI RATED WIRE, 0.75MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, RED, 500M; Jacket Material:PVC; Jacket Colour:Red; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7183
Product Name Tri Rated Wire, 0.75Mm2, Red, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details