multicomp PRO Tri Rated Wire, 0.75Mm2, Black, 500M; Jacket Material Multicomp Pro PP001311

Description
TRI RATED WIRE, 0.75MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.75MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.75Mm2, Black, 500M; Jacket Material Multicomp Pro - 42AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.75Mm2, Black, 500M; Jacket Material Multicomp Pro
42AC1123
Tri Rated Wire, 0.75Mm2, Black, 500M; Jacket Material Multicomp Pro 42AC1123
TRI RATED WIRE, 0.75MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.75MM2, BLACK, 500M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1123
Product Name Tri Rated Wire, 0.75Mm2, Black, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details