multicomp PRO Tri Rated Wire, 0.5Mm2, Orange, 500M; Jacket Material Multicomp Pro PP001310

Description
TRI RATED WIRE, 0.5MM2, ORANGE, 500M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 0.5MM2, ORANGE, 500M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Orange, 500M; Jacket Material Multicomp Pro - 42AC1122 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Orange, 500M; Jacket Material Multicomp Pro
42AC1122
Tri Rated Wire, 0.5Mm2, Orange, 500M; Jacket Material Multicomp Pro 42AC1122
TRI RATED WIRE, 0.5MM2, ORANGE, 500M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, ORANGE, 500M; Jacket Material:PVC; Jacket Colour:Orange; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1122
Product Name Tri Rated Wire, 0.5Mm2, Orange, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details